Box Plastic, ABS Black Hand Held, Split Sides 3.484" L x 2.480" W (88.49mm x 62.99mm) X 1.083" (27.51mm)
ENCLOSURE, HAND HELD, PLASTIC, BLACK; Enclosure Type:Handheld; Enclosure Material:ABS; External Height - Metric:88.1mm; External Width - Metric:63mm; External Depth - Metric:27mm; IP Rating:-; Body Color:Black; NEMA Rating:- RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 377-1643-ND | 09R4667 |
Product Name | Boxes | Enclosure, Hand Held, Plastic, Black; Enclosure Type Bud Industries |
Type | Junction Box | |
Length | 3.48 inch (88.49 mm) | 3.47 inch (88.1 mm) |
Width | 2.48 inch (62.99 mm) | 2.48 inch (63 mm) |
Depth | 1.08 inch (27.51 mm) | 1.06 inch (27 mm) |