Box Plastic, Polycarbonate Gray, Clear Cover/Door Cover Included 2.559" L x 1.969" W (65.00mm x 50.00mm) X 1.378" (35.00mm)
SMALL ENCLOSURE, PC, GREY/CLEAR; Enclosure Type:Small; Enclosure Material:Polycarbona
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 02206200-ND | 03AH6678 |
Product Name | Boxes | Small Enclosure, Pc, Grey/clear; Enclosure Type Bopla |
Type | Junction Box | |
Length | 2.56 inch (65 mm) | 1.38 inch (35.05 mm) |
Width | 1.97 inch (50.01 mm) | 1.97 inch (50 mm) |
Depth | 1.38 inch (35 mm) | 2.56 inch (65 mm) |
Material | Polycarbonate | Polycarbonate; Polycarbonate |