Console Metal, Aluminum Unpainted Slanted Top 6.000" L x 4.000" W (152.40mm x 101.60mm) X 2.250" (57.15mm)
DigiKey | |
---|---|
Product Category | Industrial Enclosures |
Product Number | L124-ND |
Product Name | Boxes |
Type | Console Enclosures; Junction Box |
Length | 6 inch (152 mm) |
Width | 4 inch (102 mm) |