Box Plastic, Polycarbonate Gray Cover Included 7.874" L x 5.906" W (200.00mm x 150.00mm) X 2.953" (75.00mm)
SMALL ENCLOSURE, POLYCARBONATE, GREY; Enclosure Type:Small; Enclosure Material:Polycarbona
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures |
Product Number | 902-1336-ND | 03AH6689 |
Product Name | Boxes | Small Enclosure, Polycarbonate, Grey; Enclosure Type Bopla |
Type | Junction Box | |
Length | 7.87 inch (200 mm) | 2.95 inch (74.9 mm) |
Width | 5.91 inch (150 mm) | 5.91 inch (150 mm) |
Depth | 2.95 inch (75.01 mm) | 7.87 inch (200 mm) |
Material | Polycarbonate | Polycarbonate; Polycarbonate |