Box Metal, Aluminum Black Cover Included 6.290" L x 3.930" W (159.77mm x 99.82mm) X 2.364" (60.05mm)
Electrical Enclosures 6.29x3.93x2.37" BLK ALUM IP68 NEMA 6, 6P
ENCLOSURE, WALL MOUNT, ALUMINIUM, BLACK; Enclosure Type:Small; Enclosure Material:Diecast Aluminium; External Height - Metric:60mm; External Width - Metric:99.8mm; External Depth - Metric:159.8mm; IP Rating:IP67, IP68 RoHS Compliant: Yes
DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | 377-2346-ND | AN-2816-AB | 72Y0608 |
Product Name | Boxes | Electrical Enclosures | Enclosure, Wall Mount, Aluminium, Black; Enclosure Type Bud Industries |
Type | Junction Box | Electronic and Instrument Enclosures | |
Length | 6.29 inch (160 mm) | 6.29 inch (160 mm) | 2.36 inch (60 mm) |
Width | 3.93 inch (99.82 mm) | 3.93 inch (99.82 mm) | 3.93 inch (99.8 mm) |
Depth | 2.36 inch (60.05 mm) | 6.29 inch (160 mm) | |
Material | Aluminum | Aluminum; Diecast Aluminium |