→ 1/4 weight of metal box enables easy carry and efficient work. No corrosion and superior insulation.
→ Waterproof and dust-free product which gets through strict quality inspections. Proved quality in many related tests (IP 66).
→ Convenient to use for console-alternative rail and button box, mini terminal, signal box, gauge/meter console, communication connection box and etc.
Passed IP-66~67, IK-08
DSE HI-BOX | |
---|---|
Product Category | Industrial Enclosures |
Product Number | NE-PT-3546 |
Product Name | Nice Box |
Type | Electronic and Instrument Enclosures; Junction Box |
Shape | Rectangular |
Length | 18.31 inch (465 mm) |
Width | 13.78 inch (350 mm) |
Depth | 7.87 inch (200 mm) |