Greater performance than traditional steel and stainless steel enclosures
Carlon | |
---|---|
Product Category | Industrial Enclosures |
Product Number | NC864 |
Product Name | Circuit Safe® External Hinge Cover |
Shape | Rectangular |
Length | 8 inch (203 mm) |
Width | 6 inch (152 mm) |
Depth | 4 inch (102 mm) |