BOXCO which recognized quality at home and abroad.
Diverse Product of high quality make a new value of industry world.
BOXCO Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Number | BC-CGM-181806 |
Product Name | Plastic Box Screw Type |
Type | Electronic and Instrument Enclosures; Pushbutton Enclosures (optional feature) |
Shape | Square |
Length | 7.09 inch (180 mm) |
Width | 7.09 inch (180 mm) |
Depth | 2.36 inch (60 mm) |