The Wall Mounted Enclosure AR1084CHSSLT - 8561106 from FIBOX is the cost effective and lightweight alternative to common wall mounted steel cabinets. It features a Hinged opaque cover base with 10-32 brass inserts, latched cover with formed in place PUR gasket and stainless hinge pin. Quick release latches, 10-32 screws for panel mounting. UL NEMA Type 4, 4x, 6, 6p, 12 and 13. AR1084CHSSLT - 8561106 offers dimensions 10x8x4in (HxWxD)
Automation24, Inc. | |
---|---|
Product Category | Industrial Enclosures |
Product Name | Wall Mounted Enclosure FIBOX ARCA AR1084CHSSLT - 8561106 |
Length | 10 inch (254 mm) |
Width | 8 inch (203 mm) |
Depth | 4 inch (102 mm) |
Material | Polycarbonate; Polycarbonate |
NEMA Rating | NEMA Enclosures; Type 4; Type 4X; Type 6; Type 6P; Type 12; Type 13 |