This enclosure provides the convenience of quarter-turn latching with an aesthetic, easy-to-maintain light gray textured finish.
Junction Box Metal, Steel Gray Hinged Door, Lid 12.008" L x 12.008" W (305.00mm x 305.00mm) X 5.984" (152.00mm)
These NEMA rated enclosures provides the convienience of quarter-turn latching with an aesthetic , easy to maintiain light gray textured finish.
Seamless foam-in-place gasket
Quarter-turn latch with screw-driver slot for easy access
Seams continuously welded and ground smooth
Continuous hinge and Oil-resistant gasket
RAL 7035 gray polyester powder paint inside and out.
ENCLOSURE, JUNCTION BOX, STEEL, GREY; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:304.8mm; External Width - Metric:305mm; External Depth - Metric:305mm; IP Rating:IP66; Body Color:Grey RoHS Compliant: Yes
nVent Electric | DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures | Industrial Enclosures |
Product Number | A1212CHFL | 1441-1054-ND | 70066847 | 80K5578 |
Product Name | Continuous Hinge with Quarter-Turn Fast Latch, Type 4 | Boxes | ENCLOSURE;NEMA 4;CONTINUOUS HINGE;QTR TURN LATCH;J BOX;12 X12 X6 ;STEEL;GRAY | Enclosure, Junction Box, Steel, Grey; Enclosure Type Nvent Hoffman |
Length | 12 inch (305 mm) | 12.01 inch (305 mm) | 12 inch (305 mm) | |
Width | 12 inch (305 mm) | 12.01 inch (305 mm) | 12.01 inch (305 mm) | |
Depth | 6 inch (152 mm) | 5.98 inch (152 mm) | 12.01 inch (305 mm) | |
Material | Steel | Steel | Steel | Steel; Steel |
NEMA Rating | NEMA Enclosures; Type 4 | NEMA Enclosures; Type 4; Type 12 | NEMA Enclosures |