2-pin IEC 320 input connection. ÎV full charge sensing, followed by a trickle charge. Safety timer (2 hour). Dimensions L. 90 x W. 45 x H. 32mm. Weight 125g
Chemistries Charged = NiCd, NiMH
Input Voltage = 90 - 264V ac
Maximum Output Power = 16W
Safety Timer = Yes
Dimensions = 90 x 45 x 32mm
Number of Cells Charged = 4 - 8
Weight = 125g
RS Components, Ltd. | |
---|---|
Product Category | Battery Chargers |
Product Number | 6117299 |
Power Source | AC |