Replacement battery for 2.4 GHz GigaRange digital cordless telephones.
Features:
- 2.4V
- 1500 mAh
- NiMH
- AA
- 2 cells
Compatible with these Panasoinc Cordless Phones:
- KX-TG2208, KX-TG2214, KX-TG2216, KX-TG2224, KX-TG2226, KX-TG2235, KX-TG2238, KX-TG2248, KX-TG2258
TelephoneStuff.com | |
---|---|
Product Category | Batteries |
Product Number | HHR-P513A |
Product Name | Panasonic Replacement Battery for Cordless Telephone Type.. |
Secondary Batteries | Nickel-metal Hydride |