Smart-UPS Ultra Battery Pack 24V for XL 750VA and 1000VA USB provides a maintenance-free sealed Lead-Acid battery with suspended electrolyte.
Ultra Battery Pack Features:
- Cascading Capabilities
- Hot Swap Batteries
- Designed for use with the:
- APC Smart-UPS XL 750VA USB and Serial 120V
- APC Smart-UPS XL 1000VA USB and Serial 120V
TelephoneStuff.com | |
---|---|
Product Category | Batteries |
Product Number | UXBP24 |
Product Name | APC Smart-UPS Ultra Battery Pack 24V for XL 750VA and.. |
Specialty Cells | Battery Packs and Assemblies |