Coin, 20.0mm Lithium Manganese Dioxide 3V Battery Non-Rechargeable (Primary)
BATTERY LITHIUM 3V COIN 20MM
DigiKey | Acme Chip Technology Co., Limited | |
---|---|---|
Product Category | Batteries | Batteries |
Product Number | 490-18194-ND | CR2032R |
Product Name | Batteries Non-Rechargeable (Primary) | Battery Products - Batteries Non-Rechargeable (Primary) |
Specialty Cells | Coin Cell or Button Cell | |
Application | General Purpose | |
Capacity | 0.2000 ampere-hr | 0.2000 ampere-hr |
Operating Temperature | -22 to 158 F (-30 to 70 C) | |
Width / Diameter | 0.7900 inch (20.07 mm) |