“The Loot” (Coin Cell Series) is a Primary Coin Cell Battery. This Lithium Manganese Dioxide battery features a Nominal Voltage of 3V, a Nominal Capacity of 0.22Ah, 0.6Ah, or 1.1Ah, and an Off-load Voltage of ≥3.2V. Available in various sizes, the Loot features instantaneous short-circuit current and solder tabs (optional) and is suitable for small portable electronic devices.
Autec Power Inc. | |
---|---|
Product Category | Batteries |
Product Number | APS-CR2450 |
Product Name | Coin Cell Series "The Loot" Battery |
Primary Batteries | Lithium / Manganese Dioxide |