NICKEL CADMIUM-NICAD BATTERY, 1.2V, 7AH; Battery Voltage:1.2V; Battery Technology:Nickel Cadmium; Battery Capacity:7Ah; Battery Size Code:F; Battery Terminals:Connector;
1.2 V Voltage Rating, 7000 Ah Capacity, Nickel-Cadmium Batteries
Sanyo CADNICA batteries can be used over a wide temperature range. As cell characteristics vary slightly depending on the temperature, use within the temperature range given below in order to obtain optimum performance. Operating Temperature Range: Charge — 0°C-45°C; Discharge — –20°C-60°C; Storage — –30°C-50°C (–30°C-350°C for long periods). Nickel-Cadmium batteries may be used in cyclic, trickle or float charge use. Operating Temperature Range: Charge — 0°C-45°C (standard), 10°C-45°C (quick); Discharge — –20°C-60°C; Storage — –30°C-50°C.
Pressure connector.
Newark, An Avnet Company | Allied Electronics, Inc. | |
---|---|---|
Product Category | Batteries | Batteries |
Product Number | 15C7093 | 70157302 |
Product Name | Nickel Cadmium-Nicad Battery, 1.2V, 7Ah; Battery Voltage Dantona Industries | Battery; Nickel-Cadmium; 7000; 1.2 V; 33.2 mm x 91.0 mm |
Primary Batteries | Nickel Cadmium | |
Secondary Batteries | Nickel-cadmium | Nickel-cadmium |
Standard Cylindrical Battery Sizes | F | 2/3AA |
Voltage | 1.2 volts |