ACE Controls Inc. SC 190 M-3

Description
Handles effective weights from 1.4kg to 2088kg. Integral mechanical stop in front end of unit. Ideally suited to applications requiring low initial impact reaction forces. Operating temperature range 0°C to +66°C. Impact velocity range 0.15m/s to 3.7m/s. Interchangeable with MA series adjustable range Manufacturer Series = SC Body Length = 87.7mm Overall Length = 114.7mm Connection Type = M14 x 1.5 Maximum Energy Capacity Per Hour = 34000Nm Maximum Energy Capacity Per Cycle = 25Nm Return Force = 4 - 9N Minimum Operating Temperature = 0°C Minimum Return Force = 4N Maximum Operating Temperature = +66°C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 2680620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Handles effective weights from 1.4kg to 2088kg. Integral mechanical stop in front end of unit. Ideally suited to applications requiring low initial impact reaction forces. Operating temperature range 0°C to +66°C. Impact velocity range 0.15m/s to 3.7m/s. Interchangeable with MA series adjustable range Manufacturer Series = SC Body Length = 87.7mm Overall Length = 114.7mm Connection Type = M14 x 1.5 Maximum Energy Capacity Per Hour = 34000Nm Maximum Energy Capacity Per Cycle = 25Nm Return Force = 4 - 9N Minimum Operating Temperature = 0°C Minimum Return Force = 4N Maximum Operating Temperature = +66°C

Handles effective weights from 1.4kg to 2088kg. Integral mechanical stop in front end of unit. Ideally suited to applications requiring low initial impact reaction forces. Operating temperature range 0°C to +66°C. Impact velocity range 0.15m/s to 3.7m/s. Interchangeable with MA series adjustable range
Manufacturer Series = SC
Body Length = 87.7mm
Overall Length = 114.7mm
Connection Type = M14 x 1.5
Maximum Energy Capacity Per Hour = 34000Nm
Maximum Energy Capacity Per Cycle = 25Nm
Return Force = 4 - 9N
Minimum Operating Temperature = 0°C
Minimum Return Force = 4N
Maximum Operating Temperature = +66°C

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 2680620
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Adjustable Shock Absorber - HD(A) 6.0 x 12 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Pneumatic shock absorber - DYSS-G8-10-10-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.3937 inch (10 mm)
Maximum Force (P1) 157 lbs (71.37 kg)
View Details
2 suppliers
Adjustable Shock Absorber - FA-2016EA - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.7874 inch (20 mm)
View Details
Trelleborg Industrial AVS
Specs
Shock Absorber / Damper Type Elastomeric
Dampening Method Mechanical
Absorption / Damping Action Compression
View Details