Princess Auto Limited 23" Gas Shock 8406266

Description
23" Gas Shock

Suppliers

Company
Product
Description
Supplier Links
23" Gas Shock - 8406266 - Princess Auto Limited
Winnipeg, Manitoba, Canada
23" Gas Shock
8406266
23" Gas Shock 8406266
23" Gas Shock

23" Gas Shock

Supplier's Site

Technical Specifications

  Princess Auto Limited
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number 8406266
Product Name 23" Gas Shock
Shock Absorber / Damper Type Shock Absorber
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Shock Absorber - FWM-1210MBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details
Pneumatic shock absorber - DYEF-M6-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1220 inch (3.1 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Heavy Duty Shock Absorbers - HDN 3.0 x 36 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Crash Test Barriers -  - Plascore Incorporated
Plascore Incorporated
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Other / Specialized Style; Mechanical
Absorption / Damping Action Compression
View Details