KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application.
KOBA hydraulic buffer is met the Global industrial safety standards like OSHA, AISE, CMMA, DIN, and FEM
Adjustment : Self adjusting type
Filling : Oil + Nitrogen Gas
Temperature : Standard(-10~80℃), Special (-40~120℃)
Return : Nitrogen Gas
Piston Rod : Hard Chrome(over 25µm)
Body and Mount : Epoxy Paint Coatings
Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc
KHG Series is designed and manufactured the multiple orifices as the request of Customer’s application.
KOBA hydraulic buffer is met the Global industrial safety
standards like OSHA, AISE, CMMA, DIN, and FEM
- Adjustment : Self adjusting type
- Filling : Oil + Nitrogen Gas
- Temperature : Standard(-10~80℃), Special (-40~120℃)
- Return : Nitrogen Gas
- Piston Rod : Hard Chrome(over 25µm)
- Body and Mount : Epoxy Paint Coatings
- Application : Container crane, Overhead Crane, Stacker Crane, railway, Transfer Car, Amusement rides, Safety Device, Steel plant facilities, etc