Reduced return forces: the ACE safety shock absorbers from the EB-Series offer internal system seals, large sized piston rod bearings and the maximum energy absorption for emergency stop applications. However, an integrated spring package in the robust shock absorber body makes sure that the return forces are reduced to a fraction of those in the CB-Series.
The damping characteristics of the maintenance-free and ready-to-install EB models is individually designed specific to the customer application, just like all ACE safety shock absorbers.
These safety shock absorbers reliably perform their services in crane systems and in numerous heavy duty applications, even if the power fails, because these hydraulic machine elements are independent braking systems.
ACE Controls Inc. | |
---|---|
Product Category | Shock Absorbers, Linear Dampers, and Dashpots |
Product Number | EB160 |
Product Name | Safety Shock Absorber |
Shock Absorber / Damper Type | Shock Absorber |
Dampening Method | Gas |
Absorption / Damping Action | Compression; Extension |
Body Material | Steel |
Rod Treatment | Chrome |