PRESS SWITCH 4 BAR 0-10V G1/4A - Sensors & Transducers - Pressure Switches
RS Components, Ltd. | |
---|---|
Product Category | Pressure Switches |
Product Number | 1462924 |
Pressure Measurement | Differential |
Material | Liquid; Gas; Air, Fresh Water, Gas, Hydraulic Oil |
Working Pressure Range | 0.0 to 58.02 psi (0.0 to 40.83 m H2O) |
Vacuum Range | 3001 torr (-88.23 in Hg vac) |