• 4 Switching Outputs with Optional Analog Pressure Output
• High Accuracy with Adjustable Deadband Individually Settable
• Easy to Read LCD with Scalable Bar Graph
• Capable of Switching Both AC and DC
• Fully Configurable Via Keypad
• Internal Stainless Steel Diaphragm
OMEGA Engineering, Inc. | |
---|---|
Product Category | Pressure Switches |
Product Number | PSW3000 Series |
Product Name | Multi Output Electronic Pressure Switch |
Sensor Technology | Mechanical Deflection |
Pressure Measurement | Gauge |
Material | Liquid; Gas |
Features | Temperature Compensated |
Display Type | Digital Numerical Display; Video Display |