Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
FLAT HEATPIPE 59W 8.4X2.3X70MM
Richardson RFPD | DigiKey | |
---|---|---|
Product Category | Heat Pipes | Heat Pipes |
Product Number | ATSHPF6L70S59W2 | 684-ATS-HP-F6L70S59W-245-ND |
Product Name | Heat Pipe | Heat Pipes, Vapor Chambers |
Diameter | 0.2362 inch (6 mm) | |
Type | Loop Heat Pipe; Planar | |
Operating Temperature | 86 to 248 F (30 to 120 C) |