SelfLube, Inc. Datasheets for Specialty Pins
Specialty pins are specialty or proprietary industrial pins.
Specialty Pins: Learn more
| Product Name | Notes |
|---|---|
| Available in a variety of sizes. Pin Diameter (D) +.001 / -.000, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, and Length (L) +.030 / -.000. | |
| Available in a variety of sizes. The hardness of this particular pin is 58-62 Rc. | |
| Available in a variety of sizes. Tolerances: Pin Diameter (D) -.0003 / -.0008, Head Diameter (H) +.000 / -.010, Head Thickness (T) +.000 / -.002, Length (L) +.062 / -.000. | |
| Available in a variety of sizes. | |
| Each Unikix Spring Pin consists of a hardened steel rod soldered to a compression spring. A Unikix Spring Pin can eject a sheet-metal part after cut-off. This can prevent the... | |
| For die applications, see bushing section for mating guide pin bushings. | |
| For die applications, see bushing section for related NAAMS bushings. | |
| For mold applications see bushing section for mating shoulder, straight and guided ejector bushings. | |
| Made in a variety of sizes. Material is 1.2344 (H-13) with a core: 50-52 Rc; Surface: 65-70 Rc. | |
| Made in a variety of sizes. Materials 1.2344 (H-13) with a core: 40-44 Rc; Surface: 68-72 Rc. | |
| SelfLube Sleeve Ejectors have forged heads for maximum strength and are supplied heat treated, ground. Nitrided and polished to reduce friction and wear. |