SelfLube, Inc. Datasheets for Wear Strips, Wear Plates, and Wear Parts
Wear plates, wear strips and wear parts are used to reduce wear or erosion in mechanical systems.
Wear Strips, Wear Plates, and Wear Parts: Learn more
| Product Name | Notes |
|---|---|
| A Series Wear Plates come in inch sizes but differ from the N Series in that the large chamfer runs along the length rather than the width of the part,... | |
| Cam Dwell Wear Plates are available in either bronze with self-lubricating graphite or in steel without graphite. | |
| JIS Wear Plates are used frequently in tooling for Asian car makers. They come in a broad range of sizes including some small sizes not covered by other wear plate... | |
| Made of C595 aluminum bronze or 4150 steel and available with or without graphite plugs. | |
| N Series Wear Plates are used mainly in metal stamping dies but also in molds and special machines, and are the industry standard for inch wear plates. They are available... | |
| NAAMS Cam Dwell Wear Plates are available in either bronze with self-lubricating graphite or in steel without graphite. | |
| SelfLube SESW and SESWT Wear Plates come in a variety of sizes. They come complete with self-lubricating graphite and are made of aluminum bronze. | |
| SelfLube's NAAMS (Metric) Wear Plates are used extensively in automotive metal stamping dies. They fully conform to NAAMS specs and are available in plain steel, aluminum bronze with self-lubricating graphite... | |
| SMC Lower Heel Wear Plates are made of solid aluminum bronze and are available either with or without self-lubricating graphite. | |
| VDI Wear Plates are made to the standard favored by European companies. They are available in plain steel, aluminum bronze with self-lubricating graphite and steel with self-lubricating graphite. | |
| When the use of wear plates with graphite is not an option, conventionally lubricated Grease Groove Wear Plates are a good choice. These are available in a variety of inch... |