EASY MOUNTING AND MAINTENANCE
The clutch/brake units are preassembled. No adjustments are necessary, simply attach your pulley or coupling to the output shaft and you are ready to go.
ZERO BACKLASH
By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is eliminated.
CONTROLLABLE RESPONSE TIME
Variations in acceleration or deceleration times and slip torque can be achieved by controlling the applied current.
FAST RESPONSE
Elimination of splines provides faster response and high performance by overcoming friction in the armature and hub.
HIGH HEAT DISSIPATION
The AM series units perform relentlessly year after year, even in heavy duty applications, due to their excellent heat dissipation.
GOOD OVERHUNG LOAD CAPACITY
Four bearings (two on the bore input and output) provide excellent overhung load capacity.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brake and Clutch Assemblies |
Product Number | AMU-10C |
Product Name | AMU-C Electromagnetic Clutch/Brake |
Torque | 0.7 Ft-lbs (1.01 N-m) |
Power | 0.0080 HP |
Voltage Range | 24 volts |
Engagement | Friction |
Spring Assistance | Spring Return/Disengage |