Stearns® Solenoid Actuated Coupler Brake SAB 87,700

Description
Features & Benefits These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 6 through 105 lb-ft Enclosure Material: Aluminum Housing, Cast Iron Endplate Release Type: Side Lever, Maintained with automatic reset Enclosure Protection: IP 23, 54 & 55 ABS Type Approval Certified Spring-Set Electrically Released Self-Adjusting Design Maximum Speed: Horizontal 4000 rpm Vertical 3600 rpm Certified: CSA File LR-6254
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Actuated Coupler Brake - SAB 87,700 - Stearns®
Cudahy, WI, United States
Solenoid Actuated Coupler Brake
SAB 87,700
Solenoid Actuated Coupler Brake SAB 87,700
Features & Benefits These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer. They can also be used to retrofit installed units without braking capability. Static Torque: 6 through 105 lb-ft Enclosure Material: Aluminum Housing, Cast Iron Endplate Release Type: Side Lever, Maintained with automatic reset Enclosure Protection: IP 23, 54 & 55 ABS Type Approval Certified Spring-Set Electrically Released Self-Adjusting Design Maximum Speed: Horizontal 4000 rpm Vertical 3600 rpm Certified: CSA File LR-6254

Features & Benefits

  • These units are designed for industrial applications that fit between a standard C-Face motor and gear reducer.
  • They can also be used to retrofit installed units without braking capability.
  • Static Torque: 6 through 105 lb-ft
  • Enclosure Material: Aluminum Housing, Cast Iron Endplate
  • Release Type: Side Lever, Maintained with automatic reset
  • Enclosure Protection: IP 23, 54 & 55
  • ABS Type Approval Certified
  • Spring-Set Electrically Released
  • Self-Adjusting Design
  • Maximum Speed: Horizontal 4000 rpm Vertical 3600 rpm
  • Certified: CSA File LR-6254
Supplier's Site Datasheet

Technical Specifications

  Stearns®
Product Category Electric Brakes
Product Number SAB 87,700
Product Name Solenoid Actuated Coupler Brake
Torque 10 to 105 Ft-lbs (13.56 to 142 N-m)
Speed 4000 rpm
Voltage 575 volts
Engagement Friction
Operation Spring Actuation / Engage
Unlock Full Specs
to access all available technical data

Similar Products

RNB Electromagnetic Spring-Applied Brake -  - jbj Techniques Limited
Specs
Torque 1.5 to 148 Ft-lbs (2.03 to 201 N-m)
Speed 2500 to 5000 rpm
Voltage 24 to 90 volts
View Details
Brakes: Series MBZ - Brakes Series MBZ Electromagnetically Released System - FAULHABER MICROMO
Specs
Voltage 12 volts
Magnetic Type Electromagnetic
View Details
Fail Safe Caliper Guide Rail Brake - MK-1400 - Hilliard Corporation (The)
Specs
Engagement Friction
Operation Spring Actuation / Engage
Magnetic Type Electromagnetic
View Details
Up to 25 in.lb Permanent Magnetic Brakes With Bore (inch) - S90MCC-MTL37510 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Torque 0.0417 to 0.8833 Ft-lbs (0.0565 to 1.2 N-m)
Engagement NonContact
Magnetic Type Permanent Magnet
View Details