EASY MOUNTING AND MAINTENANCE
The brake flange mounts to the customer's machine via the four mounting holes. The bore of the brake can also be used to house a bearing which can reduce the overall length of the machine and cost because the brake body acts as as bearing housing.
ZERO BACKLASH
By mounting the armature to the hub via leaf springs, backlash is minimized and armature rattle is eliminated.
CONTROLLABLE RESPONSE TIME
Variations in acceleration or deceleration times and slip torque can be achieved by controlling the applied current.
FAST RESPONSE/ Elimination of splines provides faster response and high performance by overcoming friction in the armature and hub.
HIGH HEAT DISSIPATION
The AM series units perform relentlessly year after year, even in heavy duty applications, due to their excellent heat dissipation.
Ogura Industrial Corp. | |
---|---|
Product Category | Electric Brakes |
Product Number | AMB-20 |
Product Name | AMB Electromagnetic Brake |
Torque | 1.5 Ft-lbs (2.03 N-m) |
Power | 0.0082 HP |
Speed | 3600 rpm |
Voltage | 24 volts |
Engagement | Friction |