Pivot Point, Inc. Detent Ring Pins DRI-38

Suppliers

Company
Product
Description
Supplier Links
Detent Ring Pins - DRI-38 - Pivot Point, Inc.
Hustisford, WI, USA
Detent Ring Pins
DRI-38
Detent Ring Pins DRI-38
Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss. Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Quick-Release Ball Detent Pins from Pivot Point feature a ball detent that depresses and springs back up to retain the pin. Commonly used as a convenient way to adjust or remove accessories on equipment. Steel Lanyards or Nylon Lanyards may be added as a low cost tether to prevent loss.

Choose a standard from our wide stock selection of zinc plated and stainless steel Detent Ring Pins or customize your own as needed for your application by clicking "Configure Product". These pins are also known as Hitch Pins, Cotterless Hitch Pins, Cotterless Quick Pins, Quick Release Pins, Quick Pins, Quick Lock Pins and Ball Lock Pins. Standard sizes are made from low carbon steel (zinc plated) and Stainless Steel. Customs in Grade 5, 8 or other materials/finishes are also available upon request. Spring strength is adjustable to provide more or less pull-out force in any application. Fully automated manufacturing process ensures highly consistent quality and extremely competitive pricing.

Supplier's Site

Technical Specifications

  Pivot Point, Inc.
Product Category Industrial Pins
Product Number DRI-38
Product Name Detent Ring Pins
Pin Type Detent
Unlock Full Specs
to access all available technical data

Similar Products

Naams Are125m Locating Pin -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Nominal Diameter 0.4921 inch (12.5 mm)
View Details
Self-Clinching Pins - Type FH, FHS, FHA - Metric - FH-4-MM-12ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Metric
Design Units Metric
Nominal Diameter 0.1575 inch (4 mm)
View Details
Pull Pins -  - Fairlane Products, Inc.
Fairlane Products, Inc.
Specs
Design Units English
Nominal Diameter 0.2500 to 0.6250 inch (6.35 to 15.87 mm)
View Details
Precision Pins - Dowel Pins - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Pin Type StraightDowel
Nominal Diameter 0.0310 to 1 inch (0.7874 to 25.4 mm)
Length 0.1250 to 3 inch (3.17 to 76.2 mm)
View Details