National Bolt & Nut Corporation Datasheets for Industrial Pins
Industrial pins are varieties of fastening hardware meant to couple, align, mount, assemble, or penetrate two workpieces. The operation of the pin depends on design and employment, but industrial pins can be categorized into several categories, such as: hitch and linch pins; cotter pins and wire clips; spring pins; locating and fixturing pins; and specialty pins.
Industrial Pins: Learn more
| Product Name | Notes |
|---|---|
| COTTER PINS Cotter pins, also called split pins, are equipped with two tines that bend during application. These metal fasteners lock in place during installation when the two ends of... | |
| DOWEL PINS Because dowel pins provide precise alignment of fastened components, they are commonly used as shelf supports in furniture or as supports for hanging items such as key rings,... |