National Bolt & Nut Corporation Datasheets for Shoulder Screws

Shoulder screws, also called stripper bolts, are a type of machine screw with integral threads that are only present on half or less of the screw shank. A shoulder screw has a partially smooth shaft that will allow the bolted material some rotation and movement around the screw axis, while the threaded end will typically have a nut to maintain the screw's position.


Shoulder Screws: Learn more

Product Name Notes
Serving a wide array of industries from marine and mining to construction and electronics, our custom fasteners can be used for a broad variety of applications, including boilers, bridges, hydraulics,...
SOCKET HEAD SHOULDER SCREWS National Bolt & Nut offers a wide selection of socket head shoulder screws that meet ANSI B18.3 dimensional specifications. Made from high-strength alloy steel, our socket...