To DIN912. Bright zinc plated finish. Supplied in polypropylene storage box
Number of Pieces = 415
Screw/Bolt Type = Socket Screw
Head Shape = Hex Socket Cap
Drive Type = Hex Socket
Screw/Bolts Lengths = 8 - 50mm
Thread Size = M3, M4, M5, M6, M8
Material = Steel
Finish = Galvanised
Screw/Bolt Length Longest = 50mm
Screw/Bolt Length Shortest = 8mm
RS Components, Ltd. | |
---|---|
Product Category | Bolts |
Product Number | 2909612 |
Material | Steel |