Hex bolts are partially threaded and can be used with a nut or in a tapped hole. The bolts are tightened with a wrench. Our RS Pro high tensile hexagon bolts have been designed to give you ease of assembly.
Length = 75mm
Thread Size = M8
Material = Steel
Steel Type = High Tensile Steel
Grade = 8.8
Finish = Clear Passivated, Zinc
Thread Pitch = 1.25
RS Components, Ltd. | |
---|---|
Product Category | Bolts |
Product Number | 279644 |
Bolt Type | Hexagon Bolt |