NBS Corp. 1/2-13 x 5" 307A Carriage Bolt, Zinc BG2CAR04005013Z

Description
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Suppliers

Company
Product
Description
Supplier Links
1/2-13 x 5" 307A Carriage Bolt, Zinc - BG2CAR04005013Z - NBS Corp.
Vernon, CA, USA
1/2-13 x 5" 307A Carriage Bolt, Zinc
BG2CAR04005013Z
1/2-13 x 5" 307A Carriage Bolt, Zinc BG2CAR04005013Z
Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Featuring a round concave head with a square neck and available in grade 2, all NBS A307 carriage bolts meet IFI specifications and are sourced exclusively from ISO/TS-16949 accredited manufacturers. Available from #10 through ½” diameter, all carriage bolts come with zinc finish.

Supplier's Site

Technical Specifications

  NBS Corp.
Product Category Bolts
Product Number BG2CAR04005013Z
Product Name 1/2-13 x 5" 307A Carriage Bolt, Zinc
Bolt Type Carriage Bolt
Material Steel
Finish Zinc Plated
Unlock Full Specs
to access all available technical data

Similar Products

Hexagon Head Bolts -  Type ST SEELBOLT® - 3/8-16UNC-2A - APM Hexseal Corp.
Specs
Bolt Type Hexagon Bolt
Inch 3/8"
View Details
Custom Bolts and Screws - Inconel® 625 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Superalloy; Inconel
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.3937 inch (10 mm)
Metric M3
View Details
Clamping Bolt - Ceramic Ball - SCBS-M4-25-CE - NBK America LLC
Specs
Length 1 inch (25.5 mm)
Metric M4
View Details