Minerallac Company Anchor 61630

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61630 - Minerallac Company
Hampshire, IL, USA
Anchor
61630
Anchor 61630
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • HEAD DIAMETER 1/2 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet
Anchor - 61630 - Minerallac Company
Hampshire, IL, USA
Anchor
61630
Anchor 61630
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 3 INCH ANCHOR LENGTH 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING 3/8 INCH DRILL SIZE HEX NUT HEAD TYPE 3/8 INCH ANCHOR SIZE 1-5/8 INCH EMBED DEPTH HEAD DIAMETER 1/2 INCH APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE PACKAGING QUANTITY 50 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3 INCH ANCHOR LENGTH
  • 2700 PSI (TENSION STRENGTH), 3250 PSI (SHEAR STRENGTH) LOAD RATING
  • 3/8 INCH DRILL SIZE
  • HEX NUT HEAD TYPE
  • 3/8 INCH ANCHOR SIZE
  • 1-5/8 INCH EMBED DEPTH
  • HEAD DIAMETER 1/2 INCH
  • APPLICATION PERMANENTLY ANCHORING HEAVY EQUIPMENT TO CONCRETE, BRICK, CINDER BLOCK, THIN WALL, SOLID CONCRETE
  • PACKAGING QUANTITY 50 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61630
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Custom Bolts and Screws - Nickel 200 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Nickel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.1969 inch (5 mm)
Metric M2
View Details
Metric Flat Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Flat Head; Socket Head Cap
Standard Drives Hex Socket / Allen
View Details
Superbolt EzFit -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details