Minerallac Company Anchor 61422

Description
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 61422 - Minerallac Company
Hampshire, IL, USA
Anchor
61422
Anchor 61422
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 0.375 INCH THREAD LENGTH
  • 24 TPI
  • 1/4 INCH DRILL SIZE
  • ACORN NUT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1.375 INCH EMBED DEPTH
  • HEAD DIAMETER 0.618 INCH
  • THREAD TYPE 2A EXTERNAL THREAD
  • INCLUDES WASHER AND ACORN NUT
  • APPLICATION CINDERBLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Anchor - 61422 - Minerallac Company
Hampshire, IL, USA
Anchor
61422
Anchor 61422
SLEEVE TYPE STEEL MATERIAL ZINC PLATED FINISH 2-1/4 INCH ANCHOR LENGTH 0.375 INCH THREAD LENGTH 24 TPI 1/4 INCH DRILL SIZE ACORN NUT HEAD TYPE 1/4 INCH ANCHOR SIZE 1.375 INCH EMBED DEPTH HEAD DIAMETER 0.618 INCH THREAD TYPE 2A EXTERNAL THREAD INCLUDES WASHER AND ACORN NUT APPLICATION CINDERBLOCK AND BRICK PACKAGING QUANTITY 100 PER BOX
  • SLEEVE TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 2-1/4 INCH ANCHOR LENGTH
  • 0.375 INCH THREAD LENGTH
  • 24 TPI
  • 1/4 INCH DRILL SIZE
  • ACORN NUT HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1.375 INCH EMBED DEPTH
  • HEAD DIAMETER 0.618 INCH
  • THREAD TYPE 2A EXTERNAL THREAD
  • INCLUDES WASHER AND ACORN NUT
  • APPLICATION CINDERBLOCK AND BRICK
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 61422
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Custom Bolts and Screws - Inconel® 718 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Superalloy; Inconel
View Details
Panel Mount or Board Mount Screw-Lok Bolt - G125-4520000B - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.1969 inch (5 mm)
Metric M2
View Details
Heavy Hex Head Bolts -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Hexagon Bolt
Material Steel
Finish Plain
View Details
Superbolt EzFit -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details