Minerallac Company Anchor 59016

Description
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anchor - 59016 - Minerallac Company
Hampshire, IL, USA
Anchor
59016
Anchor 59016
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • BIT SIZE 3/4 INCH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet
Anchor - 59016 - Minerallac Company
Hampshire, IL, USA
Anchor
59016
Anchor 59016
HAMMER DRIVE, NAIL-IN, ZAMAC TYPE ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL ZINC PLATED FINISH 1 INCH ANCHOR LENGTH 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING 1/4 INCH DRILL SIZE MUSHROOM HEAD TYPE 1/4 INCH ANCHOR SIZE 1-1/4 INCH EMBED DEPTH BIT SIZE 3/4 INCH HEAD DIAMETER 9/16 INCH APPLICATION CONCRETE, BRICK, BLOCK AND STONE PACKAGING QUANTITY 100 PER BOX
  • HAMMER DRIVE, NAIL-IN, ZAMAC TYPE
  • ZAMAC ZINC ALLOY, STEEL (NAIL) MATERIAL
  • ZINC PLATED FINISH
  • 1 INCH ANCHOR LENGTH
  • 1300 LB (ULTIMATE PULLOUT), 325 LB (SAFE LOAD), 890 LB (SHEAR STRENGTH) LOAD RATING
  • 1/4 INCH DRILL SIZE
  • MUSHROOM HEAD TYPE
  • 1/4 INCH ANCHOR SIZE
  • 1-1/4 INCH EMBED DEPTH
  • BIT SIZE 3/4 INCH
  • HEAD DIAMETER 9/16 INCH
  • APPLICATION CONCRETE, BRICK, BLOCK AND STONE
  • PACKAGING QUANTITY 100 PER BOX
Datasheet

Technical Specifications

  Minerallac Company
Product Category Bolts
Product Number 59016
Product Name Anchor
Bolt Type Anchor Bolt
Unlock Full Specs
to access all available technical data

Similar Products

Superbolt EzFit -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Bolt Type Machine Bolt; Expansion Bolt
View Details
Plastic screw - Hex Socket Low Head Bolt - PEEK - SPE-M4-20-LC - NBK America LLC
Specs
Standard Drives Hex Socket / Allen
Material Plastic; PEEK / Light Brown
Length 0.7874 inch (20 mm)
View Details
T-Bolts - 42705 - Jergens, Inc.
Jergens, Inc.
Specs
Bolt Type T-Head Bolt
Material Steel; Alloy Steel
Finish Black Oxide; Black Oxide
View Details
Fully-threaded Bar - BJ830 - Imao-Fixtureworks
Specs
Bolt Type Stud Bolt
Material Steel; Stainless Steel
Finish Black Oxide
View Details