L.H. Dottie Company Hex Bolt - Non Metric MB58312

Description
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Bolt - Non Metric - MB58312 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB58312
Hex Bolt - Non Metric MB58312
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 15/16 INCH HEAD WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • MB MODEL
Supplier's Site Datasheet
Hex Bolt - Non Metric - MB58312 - L.H. Dottie Company
Commerce, CA, USA
Hex Bolt - Non Metric
MB58312
Hex Bolt - Non Metric MB58312
FULLY THREADED TYPE LOW CARBON STEEL MATERIAL ZINC PLATED FINISH 3-1/2 INCH 15/16 INCH HEAD WIDTH ACROSS FLAT 5/8 INCH NOMINAL DIAMETER 11 TPI MB MODEL
  • FULLY THREADED TYPE
  • LOW CARBON STEEL MATERIAL
  • ZINC PLATED FINISH
  • 3-1/2 INCH
  • 15/16 INCH HEAD WIDTH ACROSS FLAT
  • 5/8 INCH NOMINAL DIAMETER
  • 11 TPI
  • MB MODEL
Supplier's Site Datasheet

Technical Specifications

  L.H. Dottie Company
Product Category Bolts
Product Number MB58312
Product Name Hex Bolt - Non Metric
Bolt Type Hexagon Bolt
Unlock Full Specs
to access all available technical data

Similar Products

#3 Head Plow Bolts With Oversized Head -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Bolt Type Plow Bolt
Material Steel
Finish Plain
View Details
Panel Mount or Board Mount M3 Bolt - KA1-4200000 - Harwin Plc
Specs
Fastener Standards RoHS Compliant (2015/863/EU) with no Exemption required
Length 0.3937 inch (10 mm)
Metric M3
View Details
Custom Bolts and Screws - Nickel 200 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Nickel
View Details
 - 9176235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bolt Type Hexagon Bolt
Material Stainless Steel
Length 1.77 inch (45 mm)
View Details