Hubbell Incorporated
Hex Bolt - Non Metric
31X50HEBBOX
Description
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
1/2 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
NEMA APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
Datasheet
Suppliers
FULLY THREADED TYPE
ASTM B99 SILICON BRONZE MATERIAL
1/2 INCH
.5 LENGTH - DECIMAL
1/2 LENGTH - FRACTIONAL
1/2 INCH THREAD LENGTH
5/16 INCH NOMINAL DIAMETER
UNC-2A THREAD SERIES
18 TPI
NEMA APPLICABLE STANDARD
5/16 NOMINAL DIAMETER - FRACTIONAL
.3125 NOMINAL DIAMETER - DECIMAL
DURIUM[T] BRAND
CORROSION RESISTANT
LENGTH - DECIMAL - UOM IN
NOMINAL DIAMETER - DECIMAL - UOM IN
- FULLY THREADED TYPE
- ASTM B99 SILICON BRONZE MATERIAL
- 1/2 INCH
- .5 LENGTH - DECIMAL
- 1/2 LENGTH - FRACTIONAL
- 1/2 INCH THREAD LENGTH
- 5/16 INCH NOMINAL DIAMETER
- UNC-2A THREAD SERIES
- 18 TPI
- NEMA APPLICABLE STANDARD
- 5/16 NOMINAL DIAMETER - FRACTIONAL
- .3125 NOMINAL DIAMETER - DECIMAL
- DURIUM[T] BRAND
- CORROSION RESISTANT
- LENGTH - DECIMAL - UOM IN
- NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Bolts |
Product Number
|
31X50HEBBOX |
Product Name
|
Hex Bolt - Non Metric |
Bolt Type
|
Hexagon Bolt
|
Unlock Full Specs
to access all available technical data
Similar Products
Fastener Standards
RoHS Compliant (2015/863/EU) with no Exemption required
Length
0.1969 inch (5 mm)
Metric
M2
View Details
National Bolt & Nut Corporation
Bolt Type
Plow Bolt
Material
Steel
Finish
Plain
View Details