Craftech Industries, Inc. Datasheets for Bolts
A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more
| Product Name | Notes |
|---|---|
| Craftech manufactures a line of plastic u-bolts including a long reach u-bolt and standard Isoplast u-bolt. Corrosion resistant and strong Isoplast is the plastic material. | |
| Craftech manufactures and distributes plastic cap screws and bolts in a variety of plastic materials and sizes. Plastic Bolt styles include Hex and Hex Slotted. | |
| Craftech manufactures plastic captive panel screws in a variety of plastic materials including: PEEK, PVC, Ultem, Vespel, Delrin and glass-filled Nylon. | |
| Craftech manufactures plastic eye bolts and shoulder eye bolts in a variety of sizes and lengths. Craftech's Plastic Eye Bolts are available in plastic materials including: Isoplast, glass-filled Polypropylene and... |