Craftech Industries, Inc. Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| ANSI thumb screws are available in thread sizes 2-56 to 1-14. DIN thumb screws are available in thread sizes M2 to M12. | |
| ANSI Vented Screws are available in thread sizes 4-40 to 3/4-10, up to 1" in length. DIN Vented Screws are available in thread sizes M3 to M12, up to 25mm... | |
| Craftech manufactures a plastic leveling foot with a stainless steel swiveling screw. | |
| Craftech manufactures and distributes plastic cap screws and bolts in a variety of plastic materials and sizes. Plastic Bolt styles include Hex and Hex Slotted. | |
| Craftech manufactures and distributes plastic machine screws and socket screws in a variety of plastic materials and sizes. | |
| Craftech manufactures plastic captive panel screws in a variety of plastic materials including: PEEK, PVC, Ultem, Vespel, Delrin and glass-filled Nylon. | |
| Craftech manufactures plastic nuts in a variety of plastic materials. | |
| Craftech manufactures plastic thumb screws in a variety of style. Plastic materials for our plastic thumb screws include: Ultem, Isoplast, Nylon, PCTFE, PEEK, PVC, Teflon, Radel, PPS and many more. | |
| Craftech stocks and distributes plastic thumb screw knobs. |