ADB® Datasheets for Bolts

A bolt is a type of threaded hardware fastener that is used to position two workpieces in specific relation to each other. A bolt is specifically designed to be used with a mating, internally threaded hole or nut, which will maintain the bolt's alignment as well as the material's position on the bolt. While used synonymously, screws and bolts are not mechanical clones.
Bolts: Learn more

Product Name Notes
Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis,...
Replacement Screws for Heavy Duty Hoist Rings - Metric
Replacement Screws for Heavy Duty Hoist Rings
Replacement Screws for Heavy Duty Products
Replacement Screws for Lug Lok Hoist Rings
Replacement Screws for Safety Engineered Hoist Rings - Metric
Replacement screws for safety engineered products