ADB® Datasheets for Screws
A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.
Screws: Learn more
| Product Name | Notes |
|---|---|
| Material: High Tensile Alloy Steel Design Factor: 100% Magnetic Particle Inspected, Certified Heat Treatment, Hoist Rings retain the same rated load from 0 to 90 degrees from the bolt axis,... | |
| Replacement Screws for Heavy Duty Hoist Rings - Metric | |
| Replacement Screws for Heavy Duty Hoist Rings | |
| Replacement Screws for Heavy Duty Products | |
| Replacement Screws for Lug Lok Hoist Rings | |
| Replacement Screws for Safety Engineered Hoist Rings - Metric | |
| Replacement screws for safety engineered products |