Metric Plain Thumbscrews
M6x1 Knob Thumb Screw Drive Stainless Steel
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.
. Knurled thumb screws are one of the most important types of screws used in various industrial applications. These screws can be tightened or loosened manually. Manufacturer Part Number: M3485-SS
PLAIN THUMB SCREW, SS, M6 x 1 , 16 MM; Thread Size - Imperial:-; Thread Size - Metric:M6; Screw Length:16mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:-; Material:Stainless Steel RoHS Compliant: Yes
RAF Electronic Hardware | DigiKey | Reid Supply | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Screws | Screws | Screws | Screws |
Product Number | M3485-SS | 1772-3114-ND | AJ-663 | 27T8212 |
Product Name | Plain Thumbscrews Metric | Thumb Screw | Knurled Thumb Screws | Plain Thumb Screw, Ss, M6 X 1 , 16 Mm; Thread Size Imperial Raf Electronic Hardware |
Screw Type | Thumb Screw | Thumb Screw | Thumb Screw | |
Material | Stainless Steel | Stainless Steel | Stainless Steel; Stainless Steel | Steel; Stainless Steel; Stainless Steel |
Metric | M6 | M6 | M6 |