Washer Face Thumbscrews
Screws are threaded fasteners used to join two or more objects or hold an object in position. We offer a diverse line of screws with imperial or metric threads. Our assortment of cap screws includes standard head, button head, flat head, flange head, and more. We also stock a large selection of captive screws, set screws, shoulder screws, thumb screws, and wing screws.
. Stainless Steel Knurled w/Washer Face #4-40 Thumb Screws. The washer face provides an excellent bearing surface and extends the height of the knob from the surface Manufacturer Part Number: 7101-SS
WASHER FACE THUMB SCREW, SS,4-40 , 0.375 "; Thread Size - Imperial:4-40; Thread Size - Metric:-; Screw Length:0.375"; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Thumb; Product Range:- RoHS Compliant: Yes
RAF Electronic Hardware | Reid Supply | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Screws | Screws | Screws |
Product Number | 7101-SS | AJ-986 | 27T8948 |
Product Name | Washer Face Thumbscrews Inch | Knurled Screw | Washer Face Thumb Screw, Ss,4-40 , 0.375 ; Thread Size Imperial Raf Electronic Hardware |
Screw Type | Thumb Screw | Thumb Screw | |
Material | Stainless Steel | Stainless Steel; Stainless Steel | Steel; Stainless Steel; Stainless Steel |
Inch | # 4 | # 4 |