Featuring a Phillips flat head, all NBS phil flat head machine screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through ¼” diameter, all phil flat head machine screws come with zinc finish.
NBS Corp. | |
---|---|
Product Category | Screws |
Product Number | MSPHFT01000324Z |
Product Name | #10-24 x 3/8" Phillips Flat Head Machine Screw, Zinc |
Screw Type | Machine Screw |
Head Type | Flat Head |
Standard Drives | Philips / Frearson |
Material | Steel |