Featuring a Phillips pan head and type A thread, all NBS phil pan head sheet metal screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #4 through #14 diameter, all phil pan head sheet metal screws come with zinc finish.
NBS Corp. | |
---|---|
Product Category | Screws |
Product Number | SMSPHP0100120AZ |
Product Name | #10 x 1-1/4" Phillips Pan Head Sheet Metal Screw, Hardened, Type A, Zinc |
Screw Type | Sheet Metal Screw |
Head Type | Pan Head |
Standard Drives | Philips / Frearson |
Material | Steel |