Ford Fasteners, Inc. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2
Product Name Notes
#2 Square Drive, Point Type 2
1/4" A/F, Indented Hex Washer Slotted
1/4" A/F, Indented Hex Washer, Point Type 2
1/4" A/F, Indented Hex Washer
1/4" A/F
1/4″ Leader Point
2, Point Type 2
Phillips Flat Tapping Screws Type A
Phillips Flat Undercut Tapping Screws Type A
Phillips Oval Tapping Screws Type A
Phillips Pan Tapping Screws Type A
Phillips Pan Tapping Screws Type B
Phillips Pan Thread Cutting Screws Type 25
Phillips Pan Thread Cutting Screws Type F
Phillips Round Thread Cutting Screws Type 25
Phillips Round Thread Cutting Screws Type F
Phillips Truss Tapping Screws Type A
Phillips Truss Tapping Screws Type B
Phillips Truss Thread Cutting Screws Type F
Point Type 2
Slotted Pan Tapping Screws Type A
Slotted Pan Thread Cutting Screws Type F

<< Prev