Ford Fasteners, Inc. Datasheets for Screws

A screw is a wide-encompassing type of hardware fastener that attributes its mechanical capabilities to the helical groove that extends around the circumference of the device's shank. These threads provide the friction and traction that serves a screw's purpose: to assemble or position two workpieces in relation to each other. While used synonymously, screws and bolts are not mechanical clones.


Screws: Learn more

Page: 1 2
Product Name Notes
#2 Square Drive, Point Type 2
1/4" A/F, Indented Hex Washer, #8 Hd 1/4″ A/F
1/4" A/F, Indented Hex Washer, 1/4″ Leader Point
1/4" A/F, Indented Hex Washer, Point Type 2
1/4" A/F, Indented Hex Washer
1/4″ Leader Point
3/8" A/F, Indented Hex Washer, #2 Point Serration, Point Type 2
3/8" A/F, Indented Hex Washer, Lap Stitch 3/8 hd, # 1 Pt, Point Type 1
3/8" A/F, Indented Hex Washer, Milled Point, Point Type 3
3/8" A/F, Indented Hex Washer, Point Type 2
3/8" A/F, Indented Hex Washer, Point Type 3
5/16" A/F, Indented Hex Washer, #3 Point Serration, Point Type 3
5/16" A/F, Indented Hex Washer, #4 Point, Point Type 4
5/16" A/F, Indented Hex Washer, #5 Point, Point Type 5
5/16" A/F, Indented Hex Washer, Lap Stitch # 12 hd, # 1 Pt, Point Type 1
5/16" A/F, Indented Hex Washer, Lap Stitch #12 Hd, #1 Pt, Point Type 1
5/16" A/F, Indented Hex Washer, Lap-Stitch # 12 Head, Point Type 1
5/16" A/F, Indented Hex Washer, Lap-Stitch #12 Head, Point Type 1
5/16" A/F, Indented Hex Washer, Point Type 1
5/16" A/F, Indented Hex Washer, Point Type 2
5/16" A/F, Indented Hex Washer, Point Type 3
5/16" A/F, Indented Hex Washer, Point Type 5
5/16" A/F, Indented Hex Washer
Indented Hex Washer Slotted
Indented Hex Washer, Milled Point, Point Type 3
Indented Hex Washer
Phillips Flat Head Cutting Screws Type F
Phillips Flat Tapping Screws Type A
Phillips Flat Tapping Screws Type B
Phillips Flat Thread Cutting Screws Type 25
Phillips Flat Undercut Tapping Screws Type A
Phillips Flat Undercut Thread Cutting Screws Type F
Phillips Oval Tapping Screws Type A
Phillips Oval Tapping Screws Type B
Phillips Pan Tapping Screws Type A
Phillips Pan Tapping Screws Type B
Phillips Pan Thread Cutting Screws Type 23
Phillips Pan Thread Cutting Screws Type 25
Phillips Pan Thread Cutting Screws Type F
Phillips Pancake Head Self-Piercing Screws
Phillips Round Tapping Screws Type A
Phillips Round Thread Cutting Screws Type 23
Phillips Round Thread Cutting Screws Type F
Phillips Truss Tapping Screws Type A
Phillips Truss Tapping Screws Type B
Phillips Truss Thread Cutting Screws Type 23
Phillips Truss Thread Cutting Screws Type F
Point Type 2
Point Type 3
Slotted Flat Thread Cutting Screws Type F
Slotted Indented Hex Washer
Slotted Pan Tapping Screws Type A
Slotted Pan Thread Cutting Screws Type 23
Slotted Pan Thread Cutting Screws Type F
Slotted Round Thread Cutting Screws Type F

Next >>