Ebinger Manufacturing Corp. Hex Screw - Non Metric HC1/4X4-1/2

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex Screw - Non Metric - HC1/4X4-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HC1/4X4-1/2
Hex Screw - Non Metric HC1/4X4-1/2
HEAT TREATED HCS MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • HEAT TREATED HCS MATERIAL
  • 4-1/2 INCH
  • 4.5 LENGTH - DECIMAL
  • 4-1/2 LENGTH - FRACTIONAL
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet
Hex Screw - Non Metric - HC1/4X4-1/2 - Ebinger Manufacturing Corp.
Brighton, MI, USA
Hex Screw - Non Metric
HC1/4X4-1/2
Hex Screw - Non Metric HC1/4X4-1/2
HEAT TREATED HCS MATERIAL 4-1/2 INCH 4.5 LENGTH - DECIMAL 4-1/2 LENGTH - FRACTIONAL 1/4 INCH NOMINAL DIAMETER UNC-2A THREAD SERIES 1/4 NOMINAL DIAMETER - FRACTIONAL .25 NOMINAL DIAMETER - DECIMAL PACKAGING QUANTITY 100 PIECES FINISH/COATING ZINC PLATED LENGTH - DECIMAL - UOM IN NOMINAL DIAMETER - DECIMAL - UOM IN
  • HEAT TREATED HCS MATERIAL
  • 4-1/2 INCH
  • 4.5 LENGTH - DECIMAL
  • 4-1/2 LENGTH - FRACTIONAL
  • 1/4 INCH NOMINAL DIAMETER
  • UNC-2A THREAD SERIES
  • 1/4 NOMINAL DIAMETER - FRACTIONAL
  • .25 NOMINAL DIAMETER - DECIMAL
  • PACKAGING QUANTITY 100 PIECES
  • FINISH/COATING ZINC PLATED
  • LENGTH - DECIMAL - UOM IN
  • NOMINAL DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Screws
Product Number HC1/4X4-1/2
Product Name Hex Screw - Non Metric
Screw Type Hex Screw
Unlock Full Specs
to access all available technical data

Similar Products

Custom Bolts and Screws - Nitronic® 40 - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Material Superalloy; Steel; Stainless Steel
View Details
PS10 Flush-Mounted Screw - Unified - PS10-440-40 - PennEngineering®
Specs
Material Stainless Steel
Finish Passivated and/or tested per ASTM A380
Fastener Standards ASME/ANSI
View Details
Self-Tapping Screw Fastener - GizaTite® - Nitto Seiko America
Specs
Screw Type Machine Screw; Self Drilling / Thread Cutting Screw
Head Type Pan Head; Washer Head
Material Aluminum (optional feature)
View Details
Button Head Hex Socket Cap Screws -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Screw Type Cap Screw
Head Type Button Head
Standard Drives Hex Socket / Allen
View Details